Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6902574001,
2-1195420-6 |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Blue |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Expanded Inside Diameter (Min) | 6mm, .236in |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Recovered Inside Diameter (Max) | 2mm, .079in |
Recovered Wall Thickness (Nominal) | .026in, .65mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Product Family | CGPT |
Wall Type | Single |
Resistant To | Fluids, Mechanical Damage, Strain |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 120°C |
Heat Shrink Tubing And Sleeves Cgpt-6/2-6-Sp |Raychem Te Connectivity 6902574001 | Newark Electronics |
CGPT Series General Purpose Tubing Flame Retardant 3:1 Shrink Ratio 6 mm/2 mm Size Polyolefin Blue Spool | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-6/2-6-SP | Sager |
Where can I find additional details, specifications and documents for a 6902574001?
Additional datasheets, footprints and schematics for 6902574001 are listed on our Part Details page. You can also find images and similar parts to 6902574001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6902574001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6902574001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6902574001 fall under?
The 6902574001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6902574001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6902574001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6902574001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6902574001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6902574001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6902574001 often in real-time on the comparison pages.
What if I can't find stock of 6902574001?
You can fill out our help required form which you can use to request a quote for 6902574001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.