Status: | Unknown |
---|---|
Series: | 207121 Series |
RoHS: | Unknown |
Prices starting from US$48.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.72
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$80.54
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$49.80
|
15
in stock
|
Buy Now | |
Distrelec
from US$48.41
|
9
in stock
|
Buy Now | |
Heilind Electronics
from US$54.09
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$54.71
|
-
|
Buy Now | |
RS Americas
from US$82.76
|
-
|
Buy Now | |
element14
from US$56.06
|
-
|
Buy Now | |
Farnell
from US$50.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
For Use With | Molex 90119 Contacts |
---|---|
Product Range | 207121 Series |
Extraction, Removal&insertion Tools C Grid |Molex 69008-0140 | Newark Electronics |
Molex Insertion Tool 22 ... 28AWG 100mm | Distrelec |
C' GRID INSERTION TOOL *69008 140 | Heilind Electronics |
Insertion tool for crimp terminal | RS |
Connector Accessories C-Grid Insertion Tool | Avnet America |
HANDTOOL Series, Insertion Tool | Molex Incorporated 69008-0140 | RS Americas |
Insertion Tool | Power and Signal Group |
Where can I find additional details, specifications and documents for a 69008-0140?
Additional datasheets, footprints and schematics for 69008-0140 are listed on our Part Details page. You can also find images and similar parts to 69008-0140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 69008-0140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 69008-0140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 69008-0140 fall under?
The 69008-0140 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to 69008-0140 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 69008-0140 you can contact the distributor directly for product support, shipping queries etc.
Is the 69008-0140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 69008-0140 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Heilind Electronics and RS have stock available or on a lead time for 69008-0140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 69008-0140 often in real-time on the comparison pages.
What if I can't find stock of 69008-0140?
You can fill out our help required form which you can use to request a quote for 69008-0140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.