Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | - |
Kit Contents | 690-SD Static Dissipative Solder Unit SD50 Temp Controlled Solder Iron ST6 Bench Stand |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (27-Jun-2018) |
Cable Length | 1.5m |
Temperature Max | 450°C |
Temperature Min | 65°C |
SOLDERING STATION, UK PLUG | Farnell |
Where can I find additional details, specifications and documents for a 690-SD?
Additional datasheets, footprints and schematics for 690-SD are listed on our Part Details page. You can also find images and similar parts to 690-SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 690-SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 690-SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 690-SD fall under?
The 690-SD is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 690-SD when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 690-SD you can contact the distributor directly for product support, shipping queries etc.
Is the 690-SD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 690-SD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 690-SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 690-SD often in real-time on the comparison pages.
What if I can't find stock of 690-SD?
You can fill out our help required form which you can use to request a quote for 690-SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.