Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 6AWG |
Insulator Material | Uninsulated |
Connector Type | Ring Tongue |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6-8R1?
Additional datasheets, footprints and schematics for 6-8R1 are listed on our Part Details page. You can also find images and similar parts to 6-8R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-8R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-8R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-8R1 fall under?
The 6-8R1 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to 6-8R1 when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-8R1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-8R1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6-8R1 have stock available?
There is no stock from authorised distributors for 6-8R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-8R1 often in real-time on the comparison pages.
What if I can't find stock of 6-8R1?
You can fill out our help required form which you can use to request a quote for 6-8R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.