Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Supply Voltage Max | 5V |
Center Voltage | - |
No. of Switch Positions | 3 Position |
Supply Current | 20mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Cable |
Hall Effect Switch, Rocker, 5V, Cable | Newark Electronics |
Joystick with Hall Effect Rocker Switch Red Accent 5V 4Inch Cable with Deutsch Connector | Avnet America |
Switch | RS Americas |
HALL EFFECT SWITCH, ROCKER, 5V, CABLE | element14 |
Rocker Switches 68B-625-4 | Sager |
Where can I find additional details, specifications and documents for a 68B-625-4?
Additional datasheets, footprints and schematics for 68B-625-4 are listed on our Part Details page. You can also find images and similar parts to 68B-625-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68B-625-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68B-625-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68B-625-4 fall under?
The 68B-625-4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 68B-625-4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68B-625-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 68B-625-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68B-625-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Sager have stock available or on a lead time for 68B-625-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68B-625-4 often in real-time on the comparison pages.
What if I can't find stock of 68B-625-4?
You can fill out our help required form which you can use to request a quote for 68B-625-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.