Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
689737-000,
4-1195416-3 |
No distributors results available
Adapter Entry Size | 5 |
---|---|
TE Adapter Code | 40 |
Material | Aluminum Alloy |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
Braid | 36 Single |
Cable Diameter Range | 156 – 25in, 4 – 64mm |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T |
Style | Tinel-Lock Splices |
Sealable | Yes |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector System | Cable-to-Cable |
Where can I find additional details, specifications and documents for a 689737-000?
Additional datasheets, footprints and schematics for 689737-000 are listed on our Part Details page. You can also find images and similar parts to 689737-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 689737-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 689737-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 689737-000 fall under?
The 689737-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 689737-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 689737-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 689737-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 689737-000 have stock available?
There is no stock from authorised distributors for 689737-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 689737-000 often in real-time on the comparison pages.
What if I can't find stock of 689737-000?
You can fill out our help required form which you can use to request a quote for 689737-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.