Status: | Active |
---|---|
Series: | 681_e3_689_e3series |
RoHS: | Compliant |
This series of high-current center tap and doubler assemblies are constructed with hermetically sealed rectifiers built with the same design and construction techniques used in military applications for the upmost in reliability, making them ideal for applications where failure cannot be tolerated. These industry-recognized 15 Amp rated rectifier modules with working peak reverse voltage ratings of 100 to 600 V per leg use diodes that are hermetically sealed with voidless-glass encapsulation using internal "Category 1" metallurgical bonds, with both standard and fast recovery times. Microchip also offers numerous other rectifier products to meet higher and lower current ratings with various recovery time speed requirements including fast and ultrafast device types in both through-hole and surface mount packages.
Current ratings to 15 amps |
Vrwm from 100 to 600 volts |
150 C junction temperature |
Surge ratings to 150 amps |
Recovery times to 500 ns |
Electrically isolated aluminum case |
Controlled avalanche characteristics |
RoHS compliant versions available |
Average_Rectified_Current_55CA_DCCurrent | 15 |
---|---|
ForwardSurgeCurrent_A_pk | 150 |
MaxForwardVoltage_V | 1.2 |
MaximumReverse_CurrentPerLeg_100CuA | 200 |
MaximumReverse_CurrentPerLeg_25CuA | 10 |
RectifierConfiguration | Phase Leg |
ReverseRecovery_uS | 0.5-2.5 |
WorkingPeakReverseVoltage | 100-600 |
Data Sheets |
---|
681_e3_689_e3series_Fast Recovery Rectifier |
Supporting Collateral |
---|
Radiation Hardened Performance of Discrete Semiconductor Products |
JEDEC Indicator | N/A |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 30.0 |
Shipping Weight (kg) | 0.04 |
Lead Count | N/A |
Package Type | N/A |
Package Width or Size | 57.4x8.99x16.76mm |
Soldering Composition | N/A |
Diode Module Fast Recovery Single 400V 15A ND | Avnet America |
Bridges _ ND Epoxy Module | Microchip Technology |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Respirator Type | Full |
---|---|
RoHS Compliant | NA |
3M Nose Cup Assembly, TPE Material, Used With 6000 & 7000 Full Facepiece | 3M 6894 | RS Americas |
Nose Cup Assembly, Respirator | Newark Electronics |
Where can I find additional details, specifications and documents for a 689-4?
Additional datasheets, footprints and schematics for 689-4 are listed on our Part Details page. You can also find images and similar parts to 689-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 689-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 689-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 689-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 689-4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 689-4 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for 689-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 689-4 often in real-time on the comparison pages.
What if I can't find stock of 689-4?
You can fill out our help required form which you can use to request a quote for 689-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.