Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Bracket Material | Zinc |
---|---|
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Post Size | .012in |
Number of Rows | 2 |
Number of Positions | 100 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock | Without |
Boardlock Material | Copper Alloy |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .109in |
Mating Retention | Without |
Mating Alignment | Without |
Boardlock Plating Material | Tin over Nickel |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Comment | Recommended PCB mounting dimensions per detail T - see customer drawing. |
Packaging Quantity | 6 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Grounding Indents | Without |
Connector Type | Connector Assembly |
Termination Post Length | .144in, 3.66mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50Sr R/A,redesign |Amp Te Connectivity 6888135-1 | Newark Electronics |
Conn D-Subminiature 100 Solder RA Thru-Hole 1Port | Avnet America |
Where can I find additional details, specifications and documents for a 6888135-1?
Additional datasheets, footprints and schematics for 6888135-1 are listed on our Part Details page. You can also find images and similar parts to 6888135-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6888135-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6888135-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6888135-1 fall under?
The 6888135-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6888135-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6888135-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6888135-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6888135-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6888135-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6888135-1 often in real-time on the comparison pages.
What if I can't find stock of 6888135-1?
You can fill out our help required form which you can use to request a quote for 6888135-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.