Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1195407-3 |
Prices starting from US$41.43
Distributor | Stock | ||
---|---|---|---|
Newark
from US$63.44
|
33
in stock
|
Buy Now | |
TE Store
from US$53.25
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$50.05
|
33
in stock
|
Buy Now | |
Chip One Stop
from US$49.50
|
33
in stock
|
Buy Now | |
Heilind Electronics
from US$52.40
|
30
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$52.40
|
10
in stock
|
Buy Now | |
Avnet America
from US$41.43
|
-
|
Buy Now | |
Sager
from US$46.08
|
-
|
Buy Now |
Plating Material | Tin/Silver |
---|---|
Color | Yellow |
Splice Material | Copper Alloy |
Number of Conductors | Three-conductor cable, Four-conductor cable |
Terminal & Splice Type | Splice |
Overall Length | 4.17in, 105.92mm |
Wire Size | 4 – .75mm², 12 – 18AWG |
Insulated | Yes |
Splice Type | One-to-One Splice |
Product Type | SolderShield Splice Kit |
Wire/Cable Type | Multi-Conductor |
Sealable | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
D-150-0181 Wire Size: 12 – 18 AWG Wire Size: 4 – .75 mm² Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Yellow Electrical Wire Splice | 12 – 18 AWG 4 – .75 mm² Copper Alloy | Part Number: 688489-000 | Internal Number: 688489-000 | Alias Number: 8-1195407-3 | Yellow | TE Connectivity | TE Store |
Solder Sleeves&shield Tubing D-150-0181 |Raychem Te Connectivity 688489-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-150-0181 | Rapid Electronics |
8-1195407-3,688489-000 | Heilind Electronics |
Cable Accessories Solder Shield Splice | Avnet America |
Solder Sleeves & Shield Tubing D-150-0181 | Sager |
Where can I find additional details, specifications and documents for a 688489-000?
Additional datasheets, footprints and schematics for 688489-000 are listed on our Part Details page. You can also find images and similar parts to 688489-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 688489-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 688489-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 688489-000 fall under?
The 688489-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 688489-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 688489-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 688489-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 688489-000 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 688489-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 688489-000 often in real-time on the comparison pages.
What if I can't find stock of 688489-000?
You can fill out our help required form which you can use to request a quote for 688489-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.