688014084 Lighting by Molex

HARNESS LED 2.8A 130V BLACK/RED

Status: Unknown
Series: Pico-EZmate 68801 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Newark
Newark
from US$0.80
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
-
234
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
-
78
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A Wire to Board 4 Position Plug
Connector Type B Free End
Cable Length - Imperial 6"
Cable Length - Metric 152mm
Jacket Colour Black Red
Product Range Pico-EZmate 68801 Series
SVHC No SVHC (15-Jan-2018)
Current Rating 2.8A
Voltage Rating 130V

Alternative Descriptions

| Heilind Electronics
2Pins Wiring Pico Ezmate 6 20/28Awg/Molex Rohs Compliant: Yes |Molex 68801-4084 | Newark Electronics
Cable Assembly UL 1371 VW-1/UL 1569 0.152m 20AWG/28AWG 2 POS Power M Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 688014084?

Additional datasheets, footprints and schematics for 688014084 are listed on our Part Details page. You can also find images and similar parts to 688014084 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 688014084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 688014084 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 688014084 fall under?

The 688014084 is listed under Electrical & Lighting > Lighting > Lighting Accessories.

Can I view similar or alternative parts?

You can view similar parts to 688014084 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 688014084 you can contact the distributor directly for product support, shipping queries etc.

Is the 688014084 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 688014084 have stock available?

Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 688014084.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 688014084 often in real-time on the comparison pages.

What if I can't find stock of 688014084?

You can fill out our help required form which you can use to request a quote for 688014084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay