Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Gender | Jack |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Connector Colour | - |
External Diameter | - |
Product Range | - |
Body Material | Brass |
Connector RCA Jack Die Cast Zinc Alloy Gold Plated Brass 1 6.0 mm | Pomona Electronics 6880 | RS Americas |
Rca Connector, Jack, 1Pos, Red | Newark Electronics |
RCA CONNECTOR, JACK, 1POS, RED | element14 |
Status: | Unknown |
---|---|
Series: | Versaflo Series |
RoHS: | Unknown |
Respirator Type | Full |
---|---|
Product Range | Versaflo Series |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 6880?
Additional datasheets, footprints and schematics for 6880 are listed on our Part Details page. You can also find images and similar parts to 6880 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6880 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6880 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6880 fall under?
The 6880 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6880 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6880 you can contact the distributor directly for product support, shipping queries etc.
Is the 6880 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6880 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 6880.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6880 often in real-time on the comparison pages.
What if I can't find stock of 6880?
You can fill out our help required form which you can use to request a quote for 6880 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.