68786-0003 Leads by Molex

MICRO HDMI CABLE ASSEMBLY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.29

Distributor Stock
Logo for Farnell
Farnell
from US$15.82
No stock
Buy Now
Logo for element14
element14
from US$15.29
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Assembly Type HDMI
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Connector Type A HDMI Type D Plug
Connector Type B HDMI Type A Plug
Jacket Color Black
Cable Length 2m

Alternative Descriptions

CABLE ASSY, HDMI-D M, HDMI-A M, 2M | Farnell
Audio/Video Cable Assembly, Hdmi D Plug, Hdmi A Plug, 6.6 Ft, 2 M, Black Rohs Compliant: Yes |Molex 68786-0003 | Newark Electronics
Cable Assembly D-Sub 2m 34AWG 19 POS HDMI to 19 POS HDMI M-M | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 68786-0003?

Additional datasheets, footprints and schematics for 68786-0003 are listed on our Part Details page. You can also find images and similar parts to 68786-0003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 68786-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68786-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 68786-0003 fall under?

The 68786-0003 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.

Can I view similar or alternative parts?

You can view similar parts to 68786-0003 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 68786-0003 you can contact the distributor directly for product support, shipping queries etc.

Is the 68786-0003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 68786-0003 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 68786-0003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 68786-0003 often in real-time on the comparison pages.

What if I can't find stock of 68786-0003?

You can fill out our help required form which you can use to request a quote for 68786-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay