Status: | Unknown |
---|---|
Series: | 68786 Series |
RoHS: | Unknown |
Prices starting from US$4.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.29
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$13.30
|
466
in stock
|
Buy Now | |
Distrelec
from US$23.45
|
466
in stock
|
Buy Now | |
Farnell
from US$16.52
|
234
in stock
|
Buy Now | |
RS Americas
from US$4.51
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$13.88
|
-
|
Buy Now | |
Avnet America
from US$14.19
|
-
|
Buy Now | |
element14
from US$20.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Type A | HDMI Type D Plug |
---|---|
Connector Type B | HDMI Type A Plug |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | 68786 Series |
SVHC | No SVHC (07-Jul-2017) |
Molex Micro HDMI-to-HDMI Cable Assembly CAT 2 34 AWG 1.0m Lead-Free | Distrelec |
CABLE ASSY, HDMI D PLUG-HDMI A PLUG, 1M | Farnell |
Micro HDMI-HDMI Cable Assy CAT2 1m 34awg | RS |
Micro HDMI-HDMI Cable Assy CAT2 1m 34awg | Molex Incorporated 68786-0001 | RS Americas |
Micro Hdmi Cable Assembly | Newark Electronics |
Cable Assembly D-Sub 1m 34AWG 19 POS HDMI to 19 POS HDMI M-M | Avnet America |
CABLE ASSY, HDMI-D M, HDMI-A M, 1M | element14 |
Where can I find additional details, specifications and documents for a 68786-0001.?
Additional datasheets, footprints and schematics for 68786-0001. are listed on our Part Details page. You can also find images and similar parts to 68786-0001. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68786-0001. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68786-0001. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68786-0001. fall under?
The 68786-0001. is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 68786-0001. when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68786-0001. you can contact the distributor directly for product support, shipping queries etc.
Is the 68786-0001. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68786-0001. have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, RS and RS Americas have stock available or on a lead time for 68786-0001..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68786-0001. often in real-time on the comparison pages.
What if I can't find stock of 68786-0001.?
You can fill out our help required form which you can use to request a quote for 68786-0001. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.