Status: | Unknown |
---|---|
Series: | 68783 Series |
RoHS: | Unknown |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | 68783 Series |
Displayport to Displayport1.3 2m w latch | RS |
Computer Cable, Dp Plug-Plug, 6.6Ft, Blk | Newark Electronics |
Cable Assembly Video 2m DisplayPort Male to DisplayPort Male Black Bag | Avnet America |
COMPUTER CABLE, DP PLUG-PLUG, 6.6FT, BLK | element14 |
Where can I find additional details, specifications and documents for a 68783-0079?
Additional datasheets, footprints and schematics for 68783-0079 are listed on our Part Details page. You can also find images and similar parts to 68783-0079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68783-0079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68783-0079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68783-0079 fall under?
The 68783-0079 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 68783-0079 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68783-0079 you can contact the distributor directly for product support, shipping queries etc.
Is the 68783-0079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68783-0079 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 68783-0079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68783-0079 often in real-time on the comparison pages.
What if I can't find stock of 68783-0079?
You can fill out our help required form which you can use to request a quote for 68783-0079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.