Status: | Unknown |
---|---|
Series: | 68783 Series |
RoHS: | Unknown |
Connector Type A | DisplayPort Plug |
---|---|
Connector Type B | DisplayPort Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Colour | Black |
Product Range | 68783 Series |
Cable Assembly Type | Audio Video |
Cable Length | 2m |
Colour | Black |
Contact Resistance | 30mohm |
Contact Resistance Max | 50mohm |
Current Max | 0.5A |
De-mating Force | 9.8N |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Lead Length | 2m |
Mating Force | 44.1N |
No. of Mating Cycles | 10000 |
Operating Temperature Max | +85°C |
Operating Temperature Min | -20°C |
Pitch Spacing | 0.5mm |
Voltage Rating VAC | 40V |
Withstand Voltage | 500V |
Cable Assembly Round 2m 30AWG 20 POS Display Port to 20 POS Display Port M-M Bag | Avnet America |
CABLE ASSEMBLY, DISPLAY PORT, 2M | element14 |
Display Port Cable Assembly | Newark Electronics |
Where can I find additional details, specifications and documents for a 68783-0007?
Additional datasheets, footprints and schematics for 68783-0007 are listed on our Part Details page. You can also find images and similar parts to 68783-0007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68783-0007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68783-0007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68783-0007 fall under?
The 68783-0007 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 68783-0007 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68783-0007 you can contact the distributor directly for product support, shipping queries etc.
Is the 68783-0007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68783-0007 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14 and Newark Electronics have stock available or on a lead time for 68783-0007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68783-0007 often in real-time on the comparison pages.
What if I can't find stock of 68783-0007?
You can fill out our help required form which you can use to request a quote for 68783-0007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.