Status: | Unknown |
---|---|
Series: | 6871 Series |
RoHS: | Unknown |
Product Range | 6871 Series |
---|---|
Contact Current AC | 15A |
External Length / Height | 37mm |
External Width | 25mm |
Fixing Centres | 20mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -10°C |
2Ir Switch, Base, Spdt | Newark Electronics |
2IR SWITCH, BASE, SPDT | element14 |
Where can I find additional details, specifications and documents for a 6871-AC?
Additional datasheets, footprints and schematics for 6871-AC are listed on our Part Details page. You can also find images and similar parts to 6871-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6871-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6871-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6871-AC fall under?
The 6871-AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6871-AC when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6871-AC you can contact the distributor directly for product support, shipping queries etc.
Is the 6871-AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6871-AC have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for 6871-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6871-AC often in real-time on the comparison pages.
What if I can't find stock of 6871-AC?
You can fill out our help required form which you can use to request a quote for 6871-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.