Status: | Unknown |
---|---|
Series: | Common Contact System |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
3,736
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
3,736
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
3,736
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.18
|
2,394
in stock
|
Buy Now | |
RS
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$2.67
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Common Contact System |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
For Use With | Deutsch IMC Series Circular Industrial Micro Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Approval Bodies | CSA UL VDE |
Cable Diameter Max | 1.22mm |
Cable Diameter Min | 0.85mm |
Contact Size | 22 |
Contact Termination | Crimp |
Current Rating | 5A |
External Length / Height | 13.64mm |
Material | Copper Alloy |
Voltage Rating VAC | 750V |
Wire Area Size Max | 0.34mm² |
Wire Area Size Min | 0.14mm² |
Automotive Connectors CONTACT PIN | Rapid Electronics |
TE Connectivity Connectors CONTACT PIN | Distrelec |
Male terminal for IMC Series 22-26AWG | Dalroad Norslo |
Pin crimp contact for IP67 conn,Size 22 | RS |
Contact, Pin, for Circ, Sz 22,26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto | TE Connectivity 6860-201-22278 | RS Americas |
CRIMP PIN, IMC, 22AWG | element14 |
Circular Contact, Pin, 26Awg To 22Awg, Crimp | Newark Electronics |
Contact Pin 20 Size for IMC Series Industrial Micro Connectors | Avnet America |
CONT PIN | Boersig |
Where can I find additional details, specifications and documents for a 6860-201-22278?
Additional datasheets, footprints and schematics for 6860-201-22278 are listed on our Part Details page. You can also find images and similar parts to 6860-201-22278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6860-201-22278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6860-201-22278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6860-201-22278 fall under?
The 6860-201-22278 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6860-201-22278 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6860-201-22278 you can contact the distributor directly for product support, shipping queries etc.
Is the 6860-201-22278 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6860-201-22278 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Dalroad Norslo and RS have stock available or on a lead time for 6860-201-22278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6860-201-22278 often in real-time on the comparison pages.
What if I can't find stock of 6860-201-22278?
You can fill out our help required form which you can use to request a quote for 6860-201-22278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.