Status: | Unknown |
---|---|
Series: | 68561 Series |
RoHS: | Unknown |
Connector Type A | SATA 7 Position Receptacle |
---|---|
Connector Type B | SATA 7 Position Receptacle |
Cable Length - Imperial | 19.7" |
Cable Length - Metric | 500mm |
Jacket Colour | Red |
Product Range | 68561 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Computer |
Cable Length | 0.5m |
Computer Connector A | SATA Socket |
Computer Connector B | SATA Socket 7 Way |
Wire Size AWG Max | 26AWG |
SIGNAL CABLE, SATA, 0.5M | element14 |
Sata Signal-Latch St To R/A-0.5M Red Rohs Compliant: Yes |Molex 68561-0016 | Newark Electronics |
Cable Assembly PVC 0.5m 26AWG 7 POS Serial ATA to 7 POS Serial ATA F-F Bag | Avnet America |
Where can I find additional details, specifications and documents for a 68561-0016?
Additional datasheets, footprints and schematics for 68561-0016 are listed on our Part Details page. You can also find images and similar parts to 68561-0016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68561-0016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68561-0016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68561-0016 fall under?
The 68561-0016 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 68561-0016 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68561-0016 you can contact the distributor directly for product support, shipping queries etc.
Is the 68561-0016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68561-0016 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 68561-0016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68561-0016 often in real-time on the comparison pages.
What if I can't find stock of 68561-0016?
You can fill out our help required form which you can use to request a quote for 68561-0016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.