Status: | Unknown |
---|---|
Series: | 68561 Series |
RoHS: | Unknown |
Connector Type A | SATA 7 Position Receptacle |
---|---|
Connector Type B | SATA 7 Position Receptacle |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Colour | Red |
Product Range | 68561 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Assembly Type | Computer |
Cable Length | 1m |
Computer Connector A | SATA Socket |
Computer Connector B | SATA Socket 7 Way |
Wire Size AWG Max | 26AWG |
1.27mm Pitch, Serial ATA Straight Latching to Straight 1m Length, Red | Molex Incorporated 68561-0015 | RS Americas |
1.27mm pitch SATA Latching Cable 1.0m | RS |
Sata Signal-Latch Cable Assy-1M-Red/Molex |Molex 68561-0015 | Newark Electronics |
SIGNAL CABLE, SATA, 1M | element14 |
Cable Assembly PVC 1m 26AWG 7 POS Serial ATA to 7 POS Serial ATA F-F Bag | Avnet America |
Where can I find additional details, specifications and documents for a 68561-0015?
Additional datasheets, footprints and schematics for 68561-0015 are listed on our Part Details page. You can also find images and similar parts to 68561-0015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68561-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68561-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68561-0015 fall under?
The 68561-0015 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 68561-0015 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68561-0015 you can contact the distributor directly for product support, shipping queries etc.
Is the 68561-0015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68561-0015 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 68561-0015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68561-0015 often in real-time on the comparison pages.
What if I can't find stock of 68561-0015?
You can fill out our help required form which you can use to request a quote for 68561-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.