68561-0014 Cable Assemblies by Molex

COMPUTER CABLE, SATA, FEMALE TO FEMALE, 500MM, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.31

Distributor Stock
Logo for Farnell
Farnell
from US$1.31
No stock
Buy Now
Logo for element14
element14
from US$1.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A SATA 7 Position Receptacle
Connector Type B SATA 7 Position Receptacle
Cable Length - Imperial 19.7"
Cable Length - Metric 500mm
Jacket Color Red
RoHS Compliant Yes

Alternative Descriptions

Computer Cable, Sata, Female To Female, 500Mm, Red | Newark Electronics
Cable Assembly PVC 0.5m 26AWG 7 POS Serial ATA to 7 POS Serial ATA F-F Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 68561-0014?

Additional datasheets, footprints and schematics for 68561-0014 are listed on our Part Details page. You can also find images and similar parts to 68561-0014 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 68561-0014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68561-0014 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 68561-0014 fall under?

The 68561-0014 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables.

Can I view similar or alternative parts?

You can view similar parts to 68561-0014 when available in the Computer Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 68561-0014 you can contact the distributor directly for product support, shipping queries etc.

Is the 68561-0014 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 68561-0014 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 68561-0014.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 68561-0014 often in real-time on the comparison pages.

What if I can't find stock of 68561-0014?

You can fill out our help required form which you can use to request a quote for 68561-0014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay