Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
No. of Contacts | 19Contacts |
---|---|
Gender | Socket |
Connector Mounting | PCB Mount |
Contact Plating | - |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Right Angle |
Hdmi Connector, Socket, 19, Pcb Mount, Plastic Body Rohs Compliant: Yes |Wurth Elektronik 685119134923 | Newark Electronics |
RECEPTACLE, HDMI, HORIZ, SMT | element14 |
Würth Elektronik Socket , Micro-HDMI, Socket, Contacts - 19 | Distrelec |
Angled SMT HDMI 2.6mm Receptacle | RS |
Where can I find additional details, specifications and documents for a 685119134923?
Additional datasheets, footprints and schematics for 685119134923 are listed on our Part Details page. You can also find images and similar parts to 685119134923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 685119134923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 685119134923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 685119134923 fall under?
The 685119134923 is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 685119134923 when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 685119134923 you can contact the distributor directly for product support, shipping queries etc.
Is the 685119134923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 685119134923 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for 685119134923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 685119134923 often in real-time on the comparison pages.
What if I can't find stock of 685119134923?
You can fill out our help required form which you can use to request a quote for 685119134923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.