Status: | Unknown |
---|---|
Series: | MKT Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 0.68µF |
---|---|
Suppression Class | X2 |
Product Range | MKT Series |
Voltage Rating X | 275V |
Dielectric Type | Metallized PET |
Capacitance Tolerance | ± 10% |
dv/dt Rating | 120V/µs |
RoHS Compliant | Yes |
Cap, 0.68Uf, 275V, Metallized Pet, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a 684MKT275K?
Additional datasheets, footprints and schematics for 684MKT275K are listed on our Part Details page. You can also find images and similar parts to 684MKT275K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 684MKT275K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 684MKT275K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 684MKT275K fall under?
The 684MKT275K is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 684MKT275K when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 684MKT275K you can contact the distributor directly for product support, shipping queries etc.
Is the 684MKT275K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 684MKT275K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 684MKT275K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 684MKT275K often in real-time on the comparison pages.
What if I can't find stock of 684MKT275K?
You can fill out our help required form which you can use to request a quote for 684MKT275K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.