Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1195378-9,
684513-000 |
Material Code | 100 |
---|---|
Adhesive Pre-Coat | Yes |
Material Systems Code | 100 |
Material | Low Fire Hazard Material |
Lipped | Yes |
Inside Diameter as Supplied | 25mm, .98in |
Government Qualified | No |
Zugelassene Standards | VG95343 Parts 29 and 30 |
Approved Standards | VG95343 Parts 29 and 30 |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Type | High Performance Pre-Coat Adhesive |
Molded Part Shape Code | 202 |
Molded Part Shape | Straight |
Flammability | Low Fire Hazard |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Cable Accessories Boot Halogen Free Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K232-100-01/86-0 | Sager |
Where can I find additional details, specifications and documents for a 684513-000?
Additional datasheets, footprints and schematics for 684513-000 are listed on our Part Details page. You can also find images and similar parts to 684513-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 684513-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 684513-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 684513-000 fall under?
The 684513-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 684513-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 684513-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 684513-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 684513-000 have stock available?
Authorised distributors including Avnet America, Distrelec and Sager have stock available or on a lead time for 684513-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 684513-000 often in real-time on the comparison pages.
What if I can't find stock of 684513-000?
You can fill out our help required form which you can use to request a quote for 684513-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.