Status: | Unknown |
---|---|
Series: | CM 6839 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
5,715
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
5,715
in stock
|
Buy Now | |
element14
from US$1.63
|
5,715
in stock
|
Buy Now | |
RS Americas
from US$2.59
|
479
in stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
2
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
-
|
Buy Now | |
Relay Specialties
from US$1.44
|
-
|
Buy Now |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Sub-Midget Flanged |
Bulb Size | T-1 (3mm) |
MSCP | 0.13 |
Average Bulb Life | 4000h |
Product Range | CM 6839 |
Current Rating | 24mA |
Lead Style | Midget Flange |
RoHS Compliant | Yes |
Lamp, Incandescent, Sub-Midget Flanged, 28V | Newark Electronics |
CM Series 28 V 24 mA Flange Based Sub-Midget Incandascent Lamp - T-1 | Future Electronics |
CML T-1 SUB-MIDGET FLANGE BASE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 28V |
---|---|
Lamp Base Type | Sub-Midget Flanged |
Bulb Size | T-1 (3mm) |
MSCP | 0.13 |
Average Bulb Life | 4000h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6839?
Additional datasheets, footprints and schematics for 6839 are listed on our Part Details page. You can also find images and similar parts to 6839 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6839 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6839 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6839 fall under?
The 6839 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 6839 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6839 you can contact the distributor directly for product support, shipping queries etc.
Is the 6839 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6839 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Electro Enterprises have stock available or on a lead time for 6839.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6839 often in real-time on the comparison pages.
What if I can't find stock of 6839?
You can fill out our help required form which you can use to request a quote for 6839 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.