6838 Lamps & Tubes by CML Innovative Technologies

LAMP WIREENDED T1 28V 0.672W

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$1.37
724
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.28
724
in stock
Buy Now
Logo for element14
element14
from US$1.59
724
in stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.50
521
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.63
361
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.43
-
Buy Now

Specifications

Supply Voltage 28V
Lamp Base Type Wire Leaded
Bulb Size T-1 (3mm)
MSCP 0.15
Average Bulb Life 4000h
Product Range -
SVHC No SVHC (15-Jan-2018)
Current Max 0.03A
Current Rating 0.024A
External Length / Height 6.35mm
LED / Lamp Size T1
Lead Length 25mm
Length 6.35mm
Operating life Time 1000h
Pack Quantity 10
Power Consumption 0.67W
Power Rating 670mW
Total Light Output 1.9lm
Voltage Rating 28V
Voltage Rating VAC 28V


6838 Lamps & Tubes by Visual Communications Company

LAMP INCANDESCENT WIRE LEADED 28V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Wire Leaded
Bulb Size T-1 (3mm)
MSCP 0.15
Average Bulb Life 4000h
Product Range -
Current Rating 24mA
Lead Style Wire Lead
Length 6.35mm

Alternative Descriptions

Lamp, Incandescent,wire Leaded, 28V | Newark Electronics
LAMP, INCANDESCENT,WIRE LEADED, 28V | element14
T-1 INCND LAMP | Relay Specialties

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6838?

Additional datasheets, footprints and schematics for 6838 are listed on our Part Details page. You can also find images and similar parts to 6838 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6838 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6838 fall under?

The 6838 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 6838 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6838 you can contact the distributor directly for product support, shipping queries etc.

Is the 6838 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6838 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for 6838.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6838 often in real-time on the comparison pages.

What if I can't find stock of 6838?

You can fill out our help required form which you can use to request a quote for 6838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay