Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1197886-2 |
Flexibility | Semi-Rigid |
---|---|
Fluid Type | Water |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Color | Clear |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Coil |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES1000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES1000-NO.2-B9-X- COIL | Sager |
Where can I find additional details, specifications and documents for a 683027-000?
Additional datasheets, footprints and schematics for 683027-000 are listed on our Part Details page. You can also find images and similar parts to 683027-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 683027-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 683027-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 683027-000 fall under?
The 683027-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 683027-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 683027-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 683027-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 683027-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 683027-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 683027-000 often in real-time on the comparison pages.
What if I can't find stock of 683027-000?
You can fill out our help required form which you can use to request a quote for 683027-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.