Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
175
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
175
in stock
|
Buy Now | |
element14
from US$0.97
|
175
in stock
|
Buy Now | |
Electro Enterprises
from US$0.31
|
26
in stock
|
Buy Now | |
RS Americas
from US$50.80
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Carlton-Bates
from US$13.35
|
-
|
Buy Now | |
Relay Specialties
from US$0.85
|
-
|
Buy Now | |
Sager
from US$541.73
|
-
|
Buy Now |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 |
MSCP | 0.04 |
Average Bulb Life | 20000h |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Current Max | 0.06A |
Current Rating | 0.06A |
External Length / Height | 6.35mm |
LED / Lamp Size | T1 |
Lead Length | 25mm |
Length | 6.35mm |
Operating life Time | 20000h |
Pack Quantity | 10 |
Power Consumption | 0.3W |
Power Rating | 300mW |
Total Light Output | 0.6lm |
Voltage Rating | 5V |
Voltage Rating VAC | 5V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Lamp Base Type | Wire Leaded |
Bulb Size | T-1 (3mm) |
MSCP | 0.05 |
Average Bulb Life | 25000h |
Product Range | - |
Lamp, Wire Leaded, T-1, 5V | Newark Electronics |
LAMP, WIRE LEADED, T-1, 5V | element14 |
Lamp T-1 INC Wire Terminal | Future Electronics |
CML | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 683?
Additional datasheets, footprints and schematics for 683 are listed on our Part Details page. You can also find images and similar parts to 683 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 683 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 683 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 683 fall under?
The 683 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 683 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 683 you can contact the distributor directly for product support, shipping queries etc.
Is the 683 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 683 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for 683.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 683 often in real-time on the comparison pages.
What if I can't find stock of 683?
You can fill out our help required form which you can use to request a quote for 683 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.