Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$35.13
|
32
in stock
|
Buy Now | |
RS Americas
from US$26.77
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.13
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$28.35
|
-
|
Buy Now | |
Future Electronics
from US$25.51
|
-
|
Buy Now | |
Avnet America
from US$21.97
|
-
|
Buy Now | |
element14
from US$27.04
|
-
|
Buy Now |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode |
Fibre Diameter | 2mm |
Connector Body Material | PPSU (Polyphenylsulfone) Body |
RoHS Compliant | Yes |
F/O LC CONN KIT,SMP/DUP JMPR TIGHT JACKETED | Heilind Electronics |
Co Kit, Lc, Sm, Dup Tight | TE Connectivity 6828130-1 | RS Americas |
Fibre Optic Connector, Ss, Lc Duplex | Newark Electronics |
2 mm Blue Latch Lock Free Hanging Plug LC Duplex Connector Kit | Future Electronics |
Conn LC Single Mode Duplex PL ST Cable Mount 0.2dB Individual | Avnet America |
Where can I find additional details, specifications and documents for a 6828130-1?
Additional datasheets, footprints and schematics for 6828130-1 are listed on our Part Details page. You can also find images and similar parts to 6828130-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6828130-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6828130-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6828130-1 fall under?
The 6828130-1 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6828130-1 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6828130-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6828130-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 6828130-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 6828130-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6828130-1 often in real-time on the comparison pages.
What if I can't find stock of 6828130-1?
You can fill out our help required form which you can use to request a quote for 6828130-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.