Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$982.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,230.95
|
3
in stock
|
Buy Now | |
TE Store
from US$1,106.70
|
11
in stock
|
Buy Now | |
RS Americas
from US$982.80
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$1,034.95
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$1,120.00
|
3
in stock
|
Buy Now | |
element14
from US$1,081.28
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,287.80
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$1,204.41
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,204.41
|
1
in stock
|
Buy Now | |
Avnet America
from US$1,136.97
|
-
|
Buy Now | |
Boersig
from US$1,432.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Specification Type | TE Product Specification (108-) |
Ratchet Configuration | Not Releasable, Not Adjustable |
Power Type | Manual, Battery |
Tool Grade | Premium Crimp Tooling |
Tool Type | Double Action Hand Tool |
Crimp Form-Wire Barrel Type | Closed Barrel - W Crimp |
Certification | Yes – Certificate Included |
DAHT SOLIS 14-10 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (108-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 68262-1 | Internal Number: 68262-1 | TE Connectivity | TE Store |
Hand Crimper,10-14 AWG, Certi-Crimp Ratchet, For SOLISTRAND Relay Tab Terminals | TE Connectivity 68262-1 | RS Americas |
Double Action Hand Tool, 14-10Awg | Newark Electronics |
DOUBLE ACTION HAND TOOL, 14-10AWG | element14 |
TE Connectivity - AMP Crimp Tool DAHT SOLIS 14-10 ASSY | Distrelec |
DAHT SOLIS FLAG 14-10 | Heilind Electronics |
AMP68262-1 | Avnet America |
Where can I find additional details, specifications and documents for a 68262-1?
Additional datasheets, footprints and schematics for 68262-1 are listed on our Part Details page. You can also find images and similar parts to 68262-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68262-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68262-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68262-1 fall under?
The 68262-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 68262-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68262-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 68262-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68262-1 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 68262-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68262-1 often in real-time on the comparison pages.
What if I can't find stock of 68262-1?
You can fill out our help required form which you can use to request a quote for 68262-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.