Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6823356011,
4-1195363-8 |
Prices starting from US$0.0294
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0294
|
55,000
in stock
|
Buy Now |
Color | Black |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline |
Shrink Ratio | 3:1 |
Recovered Wall Thickness (Tolerance) | .12mm, .005in |
Recovered Inside Diameter (Max) | .079in, 2mm |
Cut Length | 25mm, .984in |
Expanded Inside Diameter (Min) | .236in, 6mm |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 6823356011?
Additional datasheets, footprints and schematics for 6823356011 are listed on our Part Details page. You can also find images and similar parts to 6823356011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6823356011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6823356011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6823356011 fall under?
The 6823356011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6823356011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6823356011 you can contact the distributor directly for product support, shipping queries etc.
Is the 6823356011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6823356011 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 6823356011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6823356011 often in real-time on the comparison pages.
What if I can't find stock of 6823356011?
You can fill out our help required form which you can use to request a quote for 6823356011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.