Status: | Unknown |
---|---|
Series: | 6800B |
RoHS: | Unknown |
Prices starting from US$12,860.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12,860.14
|
No stock
|
Buy Now |
Product Range | 6800B |
---|---|
Output Power Max | 1750VA |
Output Voltage Max | 300Vrms |
Output Current Max | 13A |
No. of Phases | Single Phase |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Analyzer Functions | Current Power |
External Depth | 574.7mm |
External Height | 128mm |
External Width | 425.5mm |
Height | 132.6mm |
Input Voltage | 191V AC to 254V AC |
Length | 574.7mm |
Load Regulation | 0.5% |
Manufacturer Warranty | 3 Years |
Manufacturers Warranty | 3 Years |
No. of Channels | 4Channels |
No. of Outputs | 1 Output, 1Outputs |
Output Current | 13A |
Output Voltage | 300V |
Power Rating | 1.75kVA |
Power Supply Output Type | Adjustable |
Supply Voltage Typ | 230V AC |
Voltage Range rms | 300V |
Weight | 32.7kg |
Weight Min | 32.7kg |
Width | 425.5mm |
AC SOURCE/ANALYZER, 0-300VRMS 1750VA | Farnell |
Where can I find additional details, specifications and documents for a 6813B-230-902?
Additional datasheets, footprints and schematics for 6813B-230-902 are listed on our Part Details page. You can also find images and similar parts to 6813B-230-902 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6813B-230-902 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6813B-230-902 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6813B-230-902 fall under?
The 6813B-230-902 is listed under Test Equipment > Bench Power Supplies Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6813B-230-902 when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6813B-230-902 you can contact the distributor directly for product support, shipping queries etc.
Is the 6813B-230-902 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6813B-230-902 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 6813B-230-902.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6813B-230-902 often in real-time on the comparison pages.
What if I can't find stock of 6813B-230-902?
You can fill out our help required form which you can use to request a quote for 6813B-230-902 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.