Status: | Unknown |
---|---|
Series: | 6800B Series |
RoHS: | Unknown |
No distributors results available
Product Range | 6800B Series |
---|---|
Output Power Max | 750VA |
Output Voltage Max | 300V |
Output Current Max | 6.5A |
No. of Phases | Single Phase |
Interface Type | GPIB |
Where can I find additional details, specifications and documents for a 6812B CAL?
Additional datasheets, footprints and schematics for 6812B CAL are listed on our Part Details page. You can also find images and similar parts to 6812B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6812B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6812B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6812B CAL fall under?
The 6812B CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6812B CAL when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6812B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 6812B CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6812B CAL have stock available?
There is no stock from authorised distributors for 6812B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6812B CAL often in real-time on the comparison pages.
What if I can't find stock of 6812B CAL?
You can fill out our help required form which you can use to request a quote for 6812B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.