Status: | Unknown |
---|---|
Series: | 6800B Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 6800B Series |
---|---|
Output Power Max | 750VA |
No. of Phases | Single Phase |
Interface Type | GPIB |
External Depth | 396mm |
No. of Channels | 2 |
RoHS Compliant | NA |
Power Analyzer, 375Va, 300V, 3.25A | Newark Electronics |
Where can I find additional details, specifications and documents for a 6812B?
Additional datasheets, footprints and schematics for 6812B are listed on our Part Details page. You can also find images and similar parts to 6812B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6812B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6812B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6812B fall under?
The 6812B is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6812B when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6812B you can contact the distributor directly for product support, shipping queries etc.
Is the 6812B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6812B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6812B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6812B often in real-time on the comparison pages.
What if I can't find stock of 6812B?
You can fill out our help required form which you can use to request a quote for 6812B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.