Status: | Unknown |
---|---|
Series: | 6800B Series |
RoHS: | Unknown |
No distributors results available
Product Range | 6800B Series |
---|---|
Output Power Max | 375VA |
Output Voltage Max | 300V |
Output Current Max | 3.25A |
No. of Phases | Single Phase |
Interface Type | GPIB |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 6811B CAL?
Additional datasheets, footprints and schematics for 6811B CAL are listed on our Part Details page. You can also find images and similar parts to 6811B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6811B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6811B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6811B CAL fall under?
The 6811B CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > AC Power Sources.
Can I view similar or alternative parts?
You can view similar parts to 6811B CAL when available in the AC Power Sources range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6811B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 6811B CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6811B CAL have stock available?
There is no stock from authorised distributors for 6811B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6811B CAL often in real-time on the comparison pages.
What if I can't find stock of 6811B CAL?
You can fill out our help required form which you can use to request a quote for 6811B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.