Status: | Unknown |
---|---|
Series: | Mini PV Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
400
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
96
in stock
|
Buy Now | |
element14
from US$0.28
|
96
in stock
|
Buy Now | |
Compona
-
|
1,310
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | Mini PV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Headers&Wire Housings HSG .100 DR POL. | Rapid Electronics |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE, 6 POSITION, 2.54MM | element14 |
6 Rectangular Connectors - Housings Receptacle Black 0.100 (2.54mm)" | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
MINI LATCH HSG .100CC DR | Amphenol FCI (Amphenol CS) 68105002LF | RS Americas |
MINI LATCH HSG.100CC DR | TTI Europe |
Where can I find additional details, specifications and documents for a 68105-002LF?
Additional datasheets, footprints and schematics for 68105-002LF are listed on our Part Details page. You can also find images and similar parts to 68105-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 68105-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 68105-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 68105-002LF fall under?
The 68105-002LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 68105-002LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 68105-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 68105-002LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 68105-002LF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 68105-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 68105-002LF often in real-time on the comparison pages.
What if I can't find stock of 68105-002LF?
You can fill out our help required form which you can use to request a quote for 68105-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.