Status: | Unknown |
---|---|
Series: | 680M Series |
RoHS: | Compliant |
Product Range | 680M Series |
---|---|
Insert Arrangement | DB-9W4 |
No. of Signal Contacts | 5Contacts |
Gender | Plug |
No. of Power Positions | 4 |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
RoHS Compliant | Yes |
Combo D-Sub Conn, Plug, Db-9W4, Cable Rohs Compliant: Yes |Norcomp 680M9W4103L401 | Newark Electronics |
COMBO D-SUB CONN, PLUG, DB-9W4, CABLE | element14 |
Where can I find additional details, specifications and documents for a 680M9W4103L401?
Additional datasheets, footprints and schematics for 680M9W4103L401 are listed on our Part Details page. You can also find images and similar parts to 680M9W4103L401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680M9W4103L401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680M9W4103L401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680M9W4103L401 fall under?
The 680M9W4103L401 is listed under Connectors > D Sub Connectors & Components > Combination Layout D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 680M9W4103L401 when available in the Combination Layout D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680M9W4103L401 you can contact the distributor directly for product support, shipping queries etc.
Is the 680M9W4103L401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 680M9W4103L401 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 680M9W4103L401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680M9W4103L401 often in real-time on the comparison pages.
What if I can't find stock of 680M9W4103L401?
You can fill out our help required form which you can use to request a quote for 680M9W4103L401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.