Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
680441-000,
1-1195352-2 |
Prices starting from US$9.09
Terminal & Splice Type | Splice |
---|---|
Overall Length | 12.7mm, .5in |
Packaging Method | Bag/Box |
Insulated | Yes |
Splice Type | Braid |
Product Type | SolderShield |
Sealable | No |
Solder Sleeves & Shield Tubing D-151-0006 |Raychem Te Connectivity 680441-000 | Newark Electronics |
Solder Sleeves&Shield Tubing D-151-0006 | Rapid Electronics |
TE Connectivity D-151-0006 Solder Sleeves & Shield Tubin | Distrelec |
680441-000 | Avnet America |
Solder Sleeves & Shield Tubing D-151 SER PVDF | Sager |
Where can I find additional details, specifications and documents for a 680441-000?
Additional datasheets, footprints and schematics for 680441-000 are listed on our Part Details page. You can also find images and similar parts to 680441-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680441-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680441-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680441-000 fall under?
The 680441-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680441-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680441-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680441-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680441-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 680441-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680441-000 often in real-time on the comparison pages.
What if I can't find stock of 680441-000?
You can fill out our help required form which you can use to request a quote for 680441-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.