Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1195350-6 |
Prices starting from US$1.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.61
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
1,346
in stock
|
Buy Now | |
Distrelec
from US$2.77
|
1,346
in stock
|
Buy Now | |
Heilind Electronics
from US$2.91
|
257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.91
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$4.10
|
-
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now | |
RS Americas
from US$3.29
|
-
|
Buy Now | |
element14
from US$3.02
|
-
|
Buy Now | |
TTI Europe
from US$2.40
|
-
|
Buy Now | |
Sager
from US$1.46
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 2426 – 5874CMA, 16 – 12AWG, 1.21 – 2.94mm² |
Overall Length | 14.86mm, .585in |
Barrel Inside Diameter | .1in, 2.54mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminals NI-BUTT SPLICE 18-12 YEL | Rapid Electronics |
680328-000 | Heilind Electronics |
Terminal, But Splice, 2.94Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 680328-000 | Newark Electronics |
Splice Terminal 12-16AWG Tin Loose Piece | Avnet America |
Raychem, D-608-08, Butt (in-line) Crimp, YW stripe in crimp | TE Connectivity 680328-000 | RS Americas |
TERMINAL, BUT SPLICE, 2.94MM2 | element14 |
Terminals D-609-08 | Sager |
Where can I find additional details, specifications and documents for a 680328-000?
Additional datasheets, footprints and schematics for 680328-000 are listed on our Part Details page. You can also find images and similar parts to 680328-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680328-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680328-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680328-000 fall under?
The 680328-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680328-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680328-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680328-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680328-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 680328-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680328-000 often in real-time on the comparison pages.
What if I can't find stock of 680328-000?
You can fill out our help required form which you can use to request a quote for 680328-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.