Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6803260002,
6-1195350-1 |
Splice Material | Tin-Plated Copper |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 12.95mm, .51in |
Wire Size | 304 – 1216CMA, .15 – .61mm², 26 – 20AWG |
Barrel Inside Diameter | .048in, 1.2mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Product Type | Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Terminals D-609-06CS391 | Sager |
Where can I find additional details, specifications and documents for a 6803260002?
Additional datasheets, footprints and schematics for 6803260002 are listed on our Part Details page. You can also find images and similar parts to 6803260002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6803260002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6803260002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6803260002 fall under?
The 6803260002 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 6803260002 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6803260002 you can contact the distributor directly for product support, shipping queries etc.
Is the 6803260002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6803260002 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 6803260002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6803260002 often in real-time on the comparison pages.
What if I can't find stock of 6803260002?
You can fill out our help required form which you can use to request a quote for 6803260002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.