Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1195347-3 |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Avnet America
from US$0.55
|
21,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
8,365
in stock
|
Buy Now | |
Distrelec
from US$2.28
|
8,365
in stock
|
Buy Now | |
Electro Enterprises
from US$1.05
|
5,569
in stock
|
Buy Now | |
TE Store
from US$1.76
|
3,073
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.97
|
-
|
Buy Now | |
element14
from US$1.14
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 7.11mm, .28in |
Wire Size | 1216 – 2426CMA, .61 – 1.21mm², 20 – 16AWG |
Barrel Inside Diameter | 1.69mm, .067in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Splice Terminal 6.86mm 2.69mm Tin Loose Piece | Avnet America |
D-609-04 Splice Type: Butt Splice Wire Size: 20 – 16 AWG Wire Size: .61 – 1.21 mm² Barrel Inside Diameter: .067 in Barrel Inside Diameter: 1.69 mm Butt Splice 20 – 16 AWG .61 – 1.21 mm² .067" | Electrical Wire Splice | Part Number: 680105-000 | Internal Number: 680105-000 | Alias Number: 6-1195347-3 | TE Connectivity | TE Store |
Terminal, Parallel Splice, 1.21Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 680105-000 | Newark Electronics |
TERMINAL, PARALLEL SPLICE, 1.21MM2 | element14 |
Terminals D-609-04 | Sager |
Where can I find additional details, specifications and documents for a 680105-000?
Additional datasheets, footprints and schematics for 680105-000 are listed on our Part Details page. You can also find images and similar parts to 680105-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680105-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680105-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680105-000 fall under?
The 680105-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680105-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680105-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680105-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680105-000 have stock available?
Authorised distributors including Avnet America, Chip One Stop, Distrelec, Electro Enterprises and TE Store have stock available or on a lead time for 680105-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680105-000 often in real-time on the comparison pages.
What if I can't find stock of 680105-000?
You can fill out our help required form which you can use to request a quote for 680105-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.