Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195347-9 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.27
|
21,221
in stock
|
Buy Now | |
TE Store
from US$1.68
|
11,421
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.27
|
6,366
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.09
|
-
|
Buy Now | |
Distrelec
from US$1.59
|
-
|
Buy Now | |
Sager
from US$0.80
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 7.11mm, .28in |
Wire Size | .15 – .61mm², 26 – 20AWG, 304 – 1216CMA |
Barrel Inside Diameter | 1.2mm, .048in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Product Type | Splice |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Insulated | Yes |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-609-03 | Heilind Electronics |
D-609-03 Splice Type: Butt Splice Wire Size: 26 – 20 AWG Wire Size: .15 – .61 mm² Barrel Inside Diameter: .048 in Barrel Inside Diameter: 1.2 mm Butt Splice 26 – 20 AWG .15 – .61 mm² .048" | Electrical Wire Splice | Part Number: 680104-000 | Internal Number: 680104-000 | Alias Number: 5-1195347-9 | TE Connectivity | TE Store |
Terminal Butt Splice, Inline, Connector Crimp, Non-Insulated, MiniSeal Series | TE Connectivity 680104-000 | RS Americas |
Terminal, Parallel Splice, 0.61Mm2 Rohs Compliant: Yes |Raychem Te Connectivity 680104-000 | Newark Electronics |
Splice Terminal 7.11mm 2.03mm Tin Loose Piece | Avnet America |
TERMINAL, PARALLEL SPLICE, 0.61MM2 | element14 |
Terminals D-609-03 | Sager |
Where can I find additional details, specifications and documents for a 680104-000?
Additional datasheets, footprints and schematics for 680104-000 are listed on our Part Details page. You can also find images and similar parts to 680104-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 680104-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 680104-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 680104-000 fall under?
The 680104-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 680104-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 680104-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 680104-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 680104-000 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and TTI Europe have stock available or on a lead time for 680104-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 680104-000 often in real-time on the comparison pages.
What if I can't find stock of 680104-000?
You can fill out our help required form which you can use to request a quote for 680104-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.