Status: | Unknown |
---|---|
Series: | 8061 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 62.5µm |
Connector Body Material | - |
Product Range | 8061 Series |
Npc Sc Mm 62.5Um 250/900Um W/Tool |3M 6800-62.5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6800-62.5?
Additional datasheets, footprints and schematics for 6800-62.5 are listed on our Part Details page. You can also find images and similar parts to 6800-62.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6800-62.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6800-62.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6800-62.5 fall under?
The 6800-62.5 is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6800-62.5 when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6800-62.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6800-62.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6800-62.5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 6800-62.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6800-62.5 often in real-time on the comparison pages.
What if I can't find stock of 6800-62.5?
You can fill out our help required form which you can use to request a quote for 6800-62.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.