Status: | Unknown |
---|---|
Series: | 67PPB Series |
RoHS: | Unknown |
LAN Category | Cat5e |
---|---|
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Connector Type A | RJ45 Plug |
Connector Type B | RJ45 Plug |
Jacket Colour | Black |
Product Range | 67PPB Series |
SVHC | No SVHC (15-Jan-2018) |
Cable, Rj45 Plug-Plug, Cat5E, 1M | Newark Electronics |
CABLE, RJ45 PLUG-PLUG, CAT5E, 1M | element14 |
Ethernet Cables / Networking Cables CABLE RJ45 1M PLUG CAT5E SHIELDED | Sager |
Where can I find additional details, specifications and documents for a 67PPB-010-K?
Additional datasheets, footprints and schematics for 67PPB-010-K are listed on our Part Details page. You can also find images and similar parts to 67PPB-010-K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67PPB-010-K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67PPB-010-K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67PPB-010-K fall under?
The 67PPB-010-K is listed under Stewart Connector Parts.
Can I view similar or alternative parts?
You can view similar parts to 67PPB-010-K when available in the Stewart Connector Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67PPB-010-K you can contact the distributor directly for product support, shipping queries etc.
Is the 67PPB-010-K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67PPB-010-K have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 67PPB-010-K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67PPB-010-K often in real-time on the comparison pages.
What if I can't find stock of 67PPB-010-K?
You can fill out our help required form which you can use to request a quote for 67PPB-010-K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.