Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Supply Voltage Max | 5V |
Center Voltage | - |
No. of Switch Positions | 20 Position |
Supply Current | 12mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Cable |
Hall Effect Switch, Lever, 5V, Cable | Newark Electronics |
Hall Effect Joystick with Integrated Pushbutton and Optical Encoder 12mA 5VDC 18°/20 Positions 8 Directions Joystick Medium Force PC Pins Thru-Hole Bulk | Avnet America |
Joystick | RS Americas |
Joysticks 67C18-8-M-P | Sager |
Hall Effect Joystick with Integrated Pushbutton and Optical Encoder 12mA 5VDC 18�/20 Positions 8 Directions Joystick Medium Force PC Pins Thru-Hole Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 67C18-8-M-P?
Additional datasheets, footprints and schematics for 67C18-8-M-P are listed on our Part Details page. You can also find images and similar parts to 67C18-8-M-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67C18-8-M-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67C18-8-M-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67C18-8-M-P fall under?
The 67C18-8-M-P is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 67C18-8-M-P when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67C18-8-M-P you can contact the distributor directly for product support, shipping queries etc.
Is the 67C18-8-M-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67C18-8-M-P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 67C18-8-M-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67C18-8-M-P often in real-time on the comparison pages.
What if I can't find stock of 67C18-8-M-P?
You can fill out our help required form which you can use to request a quote for 67C18-8-M-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.