Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Max | 3.3V |
---|---|
No. of Switch Positions | 4 Position |
Supply Current | 4mA |
Switch Terminals | PC Pin |
RoHS Compliant | Yes |
Hall Effect Switch, Knob, 3.3V, Pc Pin | Newark Electronics |
67B-P4-3C-S-P | Avnet America |
Joystick | RS Americas |
Joysticks 67B-P4-3C-S-P | Sager |
Where can I find additional details, specifications and documents for a 67B-P4-3C-S-P?
Additional datasheets, footprints and schematics for 67B-P4-3C-S-P are listed on our Part Details page. You can also find images and similar parts to 67B-P4-3C-S-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67B-P4-3C-S-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67B-P4-3C-S-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67B-P4-3C-S-P fall under?
The 67B-P4-3C-S-P is listed under Switches & Relays > Switches > Joystick Switches > Hall Effect Joystick Switches.
Can I view similar or alternative parts?
You can view similar parts to 67B-P4-3C-S-P when available in the Hall Effect Joystick Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67B-P4-3C-S-P you can contact the distributor directly for product support, shipping queries etc.
Is the 67B-P4-3C-S-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 67B-P4-3C-S-P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 67B-P4-3C-S-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67B-P4-3C-S-P often in real-time on the comparison pages.
What if I can't find stock of 67B-P4-3C-S-P?
You can fill out our help required form which you can use to request a quote for 67B-P4-3C-S-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.