Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Axes | 2 |
---|---|
Supply Voltage Max | 3.3V |
Switch Terminals | Cable |
RoHS Compliant | Yes |
Hall Effect Switch, Knob, 3.3V, Cable | Newark Electronics |
Hall Effect Joystick Dual Axis Fingertip Knob I2C 3.3V Panel Mount with 2-Inch Cable and Connector | Avnet America |
Joystick | RS Americas |
Joysticks 67A-DF-3C-020C | Sager |
Where can I find additional details, specifications and documents for a 67A-DF-3C-020C?
Additional datasheets, footprints and schematics for 67A-DF-3C-020C are listed on our Part Details page. You can also find images and similar parts to 67A-DF-3C-020C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67A-DF-3C-020C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67A-DF-3C-020C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67A-DF-3C-020C fall under?
The 67A-DF-3C-020C is listed under Switches & Relays > Switches > Joystick Switches > Hall Effect Joystick Switches.
Can I view similar or alternative parts?
You can view similar parts to 67A-DF-3C-020C when available in the Hall Effect Joystick Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67A-DF-3C-020C you can contact the distributor directly for product support, shipping queries etc.
Is the 67A-DF-3C-020C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 67A-DF-3C-020C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 67A-DF-3C-020C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67A-DF-3C-020C often in real-time on the comparison pages.
What if I can't find stock of 67A-DF-3C-020C?
You can fill out our help required form which you can use to request a quote for 67A-DF-3C-020C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.