Status: | Unknown |
---|---|
Series: | FCI Mini-PV 67954 |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
5
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
1,014
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
444
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5
in stock
|
Buy Now | |
element14
from US$0.73
|
5
in stock
|
Buy Now | |
Compona
-
|
629
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.90
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | FCI Mini-PV 67954 |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 2.54mm |
For Use With | FCI Mini-PV 67954 Series Contacts |
Contact Termination | Crimp |
RoHS Compliant | Yes |
MINI LATCH HSG. POL | Heilind Electronics |
Plug | Transfer Multisort Elektronik |
Wire-Board Connector Receptacle, 3 Position, 2.54Mm | Newark Electronics |
WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 2 | element14 |
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
MINI LATCH HSG. POL | Amphenol FCI (Amphenol CS) 67954002LF | RS Americas |
MINI LATCH HSG. POL | TTI Europe |
Where can I find additional details, specifications and documents for a 67954-002LF?
Additional datasheets, footprints and schematics for 67954-002LF are listed on our Part Details page. You can also find images and similar parts to 67954-002LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67954-002LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67954-002LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67954-002LF fall under?
The 67954-002LF is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67954-002LF when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67954-002LF you can contact the distributor directly for product support, shipping queries etc.
Is the 67954-002LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 67954-002LF have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, Transfer Multisort Elektronik, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 67954-002LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67954-002LF often in real-time on the comparison pages.
What if I can't find stock of 67954-002LF?
You can fill out our help required form which you can use to request a quote for 67954-002LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.