Status: | Unknown |
---|---|
Series: | Mini-PV 67954 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,460
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
32,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
16,013
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
16,013
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
2,873
in stock
|
Buy Now | |
element14
from US$0.55
|
2,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,242
in stock
|
Buy Now | |
Farnell
from US$0.52
|
1,242
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,228
in stock
|
Buy Now | |
Conrad
from US$0.31
|
132
in stock
|
Buy Now | |
Compona
-
|
2,035
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | Mini-PV 67954 Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
BERGCON CRIMPHOUSING 1X02 POS | TTI Europe |
Headers&Wire Housings 2P MINI LATCH HOUSNG | Rapid Electronics |
Conn, Rect, Recept Hsg, 2.54mm Pitch, Crimp2Wire, 1-Row, Mini-PV, Basics+, Polar | Amphenol FCI (Amphenol CS) 67954-001LF | RS Americas |
MINI PV 2P MINI LATCH HOUSNG | RS |
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM | element14 |
Wire-To-Board Connector, Mini-Pv 67954 Series, Receptacle, 2, 2.54 Mm Rohs Compliant: Yes |Amphenol Communications Solutions 67954-001LF | Newark Electronics |
Connector: pin strips | Transfer Multisort Elektronik |
Connector Housing, FCI Mini-PV 67954, Receptacle, 2 Ways, 2.54 mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 67954-001LF?
Additional datasheets, footprints and schematics for 67954-001LF are listed on our Part Details page. You can also find images and similar parts to 67954-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 67954-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 67954-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 67954-001LF fall under?
The 67954-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 67954-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 67954-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 67954-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 67954-001LF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, RS Americas and RS have stock available or on a lead time for 67954-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 67954-001LF often in real-time on the comparison pages.
What if I can't find stock of 67954-001LF?
You can fill out our help required form which you can use to request a quote for 67954-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.