Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
678853-000,
5-1195336-6 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
TTI Europe
from US$0.54
|
3,800
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
2,973
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
850
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
694
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$0.77
|
48
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
29
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Shield Outside Diameter (Min) | 3.7mm, .145in |
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Expanded Inside Diameter (Min) | 6.8mm, .268in |
Overall Length | 1.28in, 32.5mm |
Jacket Outside Diameter | .276in, 7mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Temperature Indicator | No |
Product Type | Shield Terminator |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-7 SOLDER SLEEVE | Heilind Electronics |
CWT Series Clear Polyolefin Solder Sleeve Shield Terminator | Future Electronics |
Solder Sleeves & Shield Tubing Hs-Shld Trmntr |Raychem Te Connectivity 678853-000 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 678853-000?
Additional datasheets, footprints and schematics for 678853-000 are listed on our Part Details page. You can also find images and similar parts to 678853-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 678853-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 678853-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 678853-000 fall under?
The 678853-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 678853-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 678853-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 678853-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 678853-000 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Future Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 678853-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 678853-000 often in real-time on the comparison pages.
What if I can't find stock of 678853-000?
You can fill out our help required form which you can use to request a quote for 678853-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.