Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
Operating Voltage | 24VDC |
Mounting Hole Dia | 8.1mm |
Forward Current If | 20mA |
Luminous Intensity | 4.5cd |
IP / NEMA Rating | IP67 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 7mm |
External Diameter | 11.5mm |
External Length / Height | 33mm |
Fixing Hole Diameter | 8.1mm |
Forward Current If Max | 20mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 7mm |
Length Behind Bezel | 29.3mm |
Luminous Intensity Typ | 4500mcd |
Operating Current DC | 20mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Peak Wavelength | 590nm |
Reverse Protection Voltage | 1000V |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24VDC |
Wavelength Typ | 590nm |
LED INDICATOR, 24V, YELLOW | element14 |
Panel Mount Indicator, Led, 8.1Mm, Yellow, 24V | Newark Electronics |
Where can I find additional details, specifications and documents for a 677-521-22-Y?
Additional datasheets, footprints and schematics for 677-521-22-Y are listed on our Part Details page. You can also find images and similar parts to 677-521-22-Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 677-521-22-Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 677-521-22-Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 677-521-22-Y fall under?
The 677-521-22-Y is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to 677-521-22-Y when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 677-521-22-Y you can contact the distributor directly for product support, shipping queries etc.
Is the 677-521-22-Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 677-521-22-Y have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 677-521-22-Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 677-521-22-Y often in real-time on the comparison pages.
What if I can't find stock of 677-521-22-Y?
You can fill out our help required form which you can use to request a quote for 677-521-22-Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.